Hangzhou Shalom Electro-optics Technology Co., Ltd. Dia25.4mm EFL300mm UV Fused Silica Plano Convex Lens Uncoated 1102-120

Description
Features: • Made from UV Fused Silica (JGS1) • Diameter 5-75mm, EFL 10-500mm, or custom. • This page highlights the standard λ/4-λ, 40/20 S/D UVFS pcx lenses, while high precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities are also available • Ideal for UV-NIR wavelengths and durable under high temperature • Coating options: uncoated, or custom V-coating, or Broadband Anti-reflection(BBAR ) coatings. • Applications: detectors, imaging systems, lasers, fiber lasers, etc. A Plano-Convex (PCX) Lens is an optical element with a positive focal length and a flat-spherical surface profile. The lenses are designed for light focusing, collection, and collimating. Plano convex lens could also be used to decrease the focal length of a group of optical assemblies and enlarge images. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for infinite conjugate ratios (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For a conjugate ratio below 5:1, consider using plano-convex lenses in pair or biconvex lens. UV Fused Silica, identical to JGS1, is the amorphous form of SiO2. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, high optical homogeneities, chemical inertness, mechanical strength, and the absence of fluorescence under UV radiation. Compared with N-BK7, the material is more reliable for high-temperature environments and higher transmission to the ultraviolet spectrum. Hangzhou Shalom EO offers stocked and custom Plano Convex Lenses made of UV Fused Silica (JGS1) with excellent mechanical strength and chemical resistance. This page highlights the standard grade off-the-shelf λ/4-λ Irregularities, 40/20 S/D UV Fused Silica Plano-convex lenses, whilehigh precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities made from Corning 7980 glass are also available. Our UV-fused silica plano-convex lenses are optimized for incorporation into a wide range of optical systems including detectors, imaging instruments, lasers, fiber lasers, etc. Focal lengths of these λ/4-λ UV Fused Silica plano-convex lenses range from 10-1000mm and are accessible for high precision UVFS pcx), while other focal lengths could be customized. The standard diameters are 6-75.0mm, tailored diameters are also possible. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. The UVFS pcx lenses on this page are typically offered in uncoated versions, whilst custom v-coatings and BBAR coatings could also be arranged upon request. Application Notes: 1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.
Description
Features: • Made from UV Fused Silica (JGS1) • Diameter 5-75mm, EFL 10-500mm, or custom. • This page highlights the standard λ/4-λ, 40/20 S/D UVFS pcx lenses, while high precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities are also available • Ideal for UV-NIR wavelengths and durable under high temperature • Coating options: uncoated, or custom V-coating, or Broadband Anti-reflection(BBAR ) coatings. • Applications: detectors, imaging systems, lasers, fiber lasers, etc. A Plano-Convex (PCX) Lens is an optical element with a positive focal length and a flat-spherical surface profile. The lenses are designed for light focusing, collection, and collimating. Plano convex lens could also be used to decrease the focal length of a group of optical assemblies and enlarge images. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for infinite conjugate ratios (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For a conjugate ratio below 5:1, consider using plano-convex lenses in pair or biconvex lens. UV Fused Silica, identical to JGS1, is the amorphous form of SiO2. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, high optical homogeneities, chemical inertness, mechanical strength, and the absence of fluorescence under UV radiation. Compared with N-BK7, the material is more reliable for high-temperature environments and higher transmission to the ultraviolet spectrum. Hangzhou Shalom EO offers stocked and custom Plano Convex Lenses made of UV Fused Silica (JGS1) with excellent mechanical strength and chemical resistance. This page highlights the standard grade off-the-shelf λ/4-λ Irregularities, 40/20 S/D UV Fused Silica Plano-convex lenses, whilehigh precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities made from Corning 7980 glass are also available. Our UV-fused silica plano-convex lenses are optimized for incorporation into a wide range of optical systems including detectors, imaging instruments, lasers, fiber lasers, etc. Focal lengths of these λ/4-λ UV Fused Silica plano-convex lenses range from 10-1000mm and are accessible for high precision UVFS pcx), while other focal lengths could be customized. The standard diameters are 6-75.0mm, tailored diameters are also possible. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. The UVFS pcx lenses on this page are typically offered in uncoated versions, whilst custom v-coatings and BBAR coatings could also be arranged upon request. Application Notes: 1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.

Suppliers

Company
Product
Description
Supplier Links
Dia25.4mm EFL300mm UV Fused Silica Plano Convex Lens Uncoated - 1102-120 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia25.4mm EFL300mm UV Fused Silica Plano Convex Lens Uncoated
1102-120
Dia25.4mm EFL300mm UV Fused Silica Plano Convex Lens Uncoated 1102-120
Features: • Made from UV Fused Silica (JGS1) • Diameter 5-75mm, EFL 10-500mm, or custom. • This page highlights the standard λ/4-λ, 40/20 S/D UVFS pcx lenses, while high precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities are also available • Ideal for UV-NIR wavelengths and durable under high temperature • Coating options: uncoated, or custom V-coating, or Broadband Anti-reflection(BBAR ) coatings. • Applications: detectors, imaging systems, lasers, fiber lasers, etc. A Plano-Convex (PCX) Lens is an optical element with a positive focal length and a flat-spherical surface profile. The lenses are designed for light focusing, collection, and collimating. Plano convex lens could also be used to decrease the focal length of a group of optical assemblies and enlarge images. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for infinite conjugate ratios (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For a conjugate ratio below 5:1, consider using plano-convex lenses in pair or biconvex lens. UV Fused Silica, identical to JGS1, is the amorphous form of SiO2. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, high optical homogeneities, chemical inertness, mechanical strength, and the absence of fluorescence under UV radiation. Compared with N-BK7, the material is more reliable for high-temperature environments and higher transmission to the ultraviolet spectrum. Hangzhou Shalom EO offers stocked and custom Plano Convex Lenses made of UV Fused Silica (JGS1) with excellent mechanical strength and chemical resistance. This page highlights the standard grade off-the-shelf λ/4-λ Irregularities, 40/20 S/D UV Fused Silica Plano-convex lenses, whilehigh precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities made from Corning 7980 glass are also available. Our UV-fused silica plano-convex lenses are optimized for incorporation into a wide range of optical systems including detectors, imaging instruments, lasers, fiber lasers, etc. Focal lengths of these λ/4-λ UV Fused Silica plano-convex lenses range from 10-1000mm and are accessible for high precision UVFS pcx), while other focal lengths could be customized. The standard diameters are 6-75.0mm, tailored diameters are also possible. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. The UVFS pcx lenses on this page are typically offered in uncoated versions, whilst custom v-coatings and BBAR coatings could also be arranged upon request. Application Notes: 1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.

Features:


• Made from UV Fused Silica (JGS1)
• Diameter 5-75mm, EFL 10-500mm, or custom.
• This page highlights the standard λ/4-λ, 40/20 S/D UVFS pcx lenses, while high precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities are also available
• Ideal for UV-NIR wavelengths and durable under high temperature
• Coating options: uncoated, or custom V-coating, or Broadband Anti-reflection(BBAR) coatings.
• Applications: detectors, imaging systems, lasers, fiber lasers, etc.

A Plano-Convex (PCX) Lens is an optical element with a positive focal length and a flat-spherical surface profile. The lenses are designed for light focusing, collection, and collimating. Plano convex lens could also be used to decrease the focal length of a group of optical assemblies and enlarge images. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for infinite conjugate ratios (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For a conjugate ratio below 5:1, consider using plano-convex lenses in pair or biconvex lens.


UV Fused Silica, identical to JGS1, is the amorphous form of SiO2. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, high optical homogeneities, chemical inertness, mechanical strength, and the absence of fluorescence under UV radiation. Compared with N-BK7, the material is more reliable for high-temperature environments and higher transmission to the ultraviolet spectrum.


Hangzhou Shalom EO offers stocked and custom Plano Convex Lenses made of UV Fused Silica (JGS1) with excellent mechanical strength and chemical resistance. This page highlights the standard grade off-the-shelf λ/4-λ Irregularities, 40/20 S/D UV Fused Silica Plano-convex lenses, whilehigh precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities made from Corning 7980 glass are also available.


Our UV-fused silica plano-convex lenses are optimized for incorporation into a wide range of optical systems including detectors, imaging instruments, lasers, fiber lasers, etc. Focal lengths of these λ/4-λ UV Fused Silica plano-convex lenses range from 10-1000mm and are accessible for high precision UVFS pcx), while other focal lengths could be customized. The standard diameters are 6-75.0mm, tailored diameters are also possible. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. The UVFS pcx lenses on this page are typically offered in uncoated versions, whilst custom v-coatings and BBAR coatings could also be arranged upon request.


Application Notes:

1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface.

2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lenses
Product Number 1102-120
Product Name Dia25.4mm EFL300mm UV Fused Silica Plano Convex Lens Uncoated
Focal Length 300 mm (11.81 inch)
Center Thickness 2.6 mm (0.1024 inch)
Edge Thickness 2 mm (0.0787 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-508-R459-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 45.9 mm (1.81 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details