Other diameter, focus length ,and material are available upon request.
| CASTECH, Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | LPX-508-R459-UVFS |
| Product Name | Plano-Convex Lenses |
| Lens Type | Spherical Lens |
| Diameter / Length | 50.8 mm (2 inch) |
| Radius of Curvature | 45.9 mm (1.81 inch) |
| Materials | Ultra-violet grade Fused Silica |