Hammond Power Solutions, Inc. Surge Suppressor; 4; 6 ft.; UL Listed, CSA Certified; 15 A; 120 VAC; ZT1001-4

Description
Type ZT designed for maximum surge protection. Uses self-healing gas discharge protection for a 2,000 joule rating. Five stages of protection in all 3 AC modes complete with diagnostic monitoring with 3 LEDs. Crowbar primary protection to 30,000 amps for sustained faults. Response time of less than 1 nanosecond. Telco protected units include superior Telco-protection featuring delta protection with 3 long-life semiconductor suppressors. Also includes voltage suppression at the outlet to guard against transients from equipment plugged into the unit. Includes 15 A, 125 VAC circuit breaker to prevent overload. Features: Molded Plug On/Off Switch Rugged Extruded Aluminum Case 6’ Long Heavy-Duty 14/3 SJTW Power Cord for Extreme Temperature Changes UL, CSA Certified
Description
Type ZT designed for maximum surge protection. Uses self-healing gas discharge protection for a 2,000 joule rating. Five stages of protection in all 3 AC modes complete with diagnostic monitoring with 3 LEDs. Crowbar primary protection to 30,000 amps for sustained faults. Response time of less than 1 nanosecond. Telco protected units include superior Telco-protection featuring delta protection with 3 long-life semiconductor suppressors. Also includes voltage suppression at the outlet to guard against transients from equipment plugged into the unit. Includes 15 A, 125 VAC circuit breaker to prevent overload. Features: Molded Plug On/Off Switch Rugged Extruded Aluminum Case 6’ Long Heavy-Duty 14/3 SJTW Power Cord for Extreme Temperature Changes UL, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; 4; 6 ft.; UL Listed, CSA Certified; 15 A; 120 VAC; - 70175088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 4; 6 ft.; UL Listed, CSA Certified; 15 A; 120 VAC;
70175088
Surge Suppressor; 4; 6 ft.; UL Listed, CSA Certified; 15 A; 120 VAC; 70175088
Type ZT designed for maximum surge protection. Uses self-healing gas discharge protection for a 2,000 joule rating. Five stages of protection in all 3 AC modes complete with diagnostic monitoring with 3 LEDs. Crowbar primary protection to 30,000 amps for sustained faults. Response time of less than 1 nanosecond. Telco protected units include superior Telco-protection featuring delta protection with 3 long-life semiconductor suppressors. Also includes voltage suppression at the outlet to guard against transients from equipment plugged into the unit. Includes 15 A, 125 VAC circuit breaker to prevent overload. Features: Molded Plug On/Off Switch Rugged Extruded Aluminum Case 6’ Long Heavy-Duty 14/3 SJTW Power Cord for Extreme Temperature Changes UL, CSA Certified

Type ZT designed for maximum surge protection. Uses self-healing gas discharge protection for a 2,000 joule rating. Five stages of protection in all 3 AC modes complete with diagnostic monitoring with 3 LEDs. Crowbar primary protection to 30,000 amps for sustained faults. Response time of less than 1 nanosecond. Telco protected units include superior Telco-protection featuring delta protection with 3 long-life semiconductor suppressors. Also includes voltage suppression at the outlet to guard against transients from equipment plugged into the unit. Includes 15 A, 125 VAC circuit breaker to prevent overload.
Features:

  • Molded Plug
  • On/Off Switch
  • Rugged Extruded Aluminum Case
  • 6’ Long Heavy-Duty 14/3 SJTW Power Cord for Extreme Temperature Changes
  • UL, CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175088
Product Name Surge Suppressor; 4; 6 ft.; UL Listed, CSA Certified; 15 A; 120 VAC;
Voltage 115V
Number of Outlets 4
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details