Hammond Power Solutions, Inc. Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA QC75ERCB

Description
Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA
Description
Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA

Suppliers

Company
Product
Description
Supplier Links
Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA - 70191690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA
70191690
Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA 70191690
Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA

Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70191690
Product Name Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA
Other Transformer Types / Applications Isolation; Substation Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
53.4 Ohm Primary DC Resistance J Series Audio Transformer - A-80J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details