Hammond Power Solutions, Inc. Power Outlet, Surge Protector; 6; Plastic; 15 A; UL Listed, cUL Listed P08036

Description
Noise Attenuation: 10-35 dB @ 500 kHz — 30 MHz. Molded from UL VO grade flame retardant plastic. Features: Lighted On/Off Switch MOV Protection in All 3 AC Modes (Max. Spike Energy Rating of 175 Joules EMI/RFI Line Filter 6’ Long Heavy-Gauge Wire Cord Surge Status Indicator 14 A Circuit Breaker UL and cUL Listed
Description
Noise Attenuation: 10-35 dB @ 500 kHz — 30 MHz. Molded from UL VO grade flame retardant plastic. Features: Lighted On/Off Switch MOV Protection in All 3 AC Modes (Max. Spike Energy Rating of 175 Joules EMI/RFI Line Filter 6’ Long Heavy-Gauge Wire Cord Surge Status Indicator 14 A Circuit Breaker UL and cUL Listed

Suppliers

Company
Product
Description
Supplier Links
Power Outlet, Surge Protector; 6; Plastic; 15 A; UL Listed, cUL Listed - 70175029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Outlet, Surge Protector; 6; Plastic; 15 A; UL Listed, cUL Listed
70175029
Power Outlet, Surge Protector; 6; Plastic; 15 A; UL Listed, cUL Listed 70175029
Noise Attenuation: 10-35 dB @ 500 kHz — 30 MHz. Molded from UL VO grade flame retardant plastic. Features: Lighted On/Off Switch MOV Protection in All 3 AC Modes (Max. Spike Energy Rating of 175 Joules EMI/RFI Line Filter 6’ Long Heavy-Gauge Wire Cord Surge Status Indicator 14 A Circuit Breaker UL and cUL Listed

Noise Attenuation: 10-35 dB @ 500 kHz — 30 MHz. Molded from UL VO grade flame retardant plastic.
Features:

  • Lighted On/Off Switch
  • MOV Protection in All 3 AC Modes (Max. Spike Energy Rating of 175 Joules
  • EMI/RFI Line Filter
  • 6’ Long Heavy-Gauge Wire Cord
  • Surge Status Indicator
  • 14 A Circuit Breaker
  • UL and cUL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175029
Product Name Power Outlet, Surge Protector; 6; Plastic; 15 A; UL Listed, cUL Listed
Voltage 500VAC
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587H10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Surge Suppressor; 12; Sheet Metal; 20 A; 120 V; 50/60 Hz; AC Power Cord - 70101774 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details