Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions CRX07D5CE

Description
LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions - 78X3151 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions
78X3151
Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions 78X3151
LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3151
Product Name Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432408-4 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details