Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 2.7A, 10.61Mh; Product Range Hammond Power Solutions CRX02D7AC

Description
LINE REACTOR, 3-PHASE, 2.7A, 10.61MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:2.7A; Inductance:10.61mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 2.7A, 10.61MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:2.7A; Inductance:10.61mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 2.7A, 10.61Mh; Product Range Hammond Power Solutions - 78X3008 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 2.7A, 10.61Mh; Product Range Hammond Power Solutions
78X3008
Line Reactor, 3-Phase, 2.7A, 10.61Mh; Product Range Hammond Power Solutions 78X3008
LINE REACTOR, 3-PHASE, 2.7A, 10.61MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:2.7A; Inductance:10.61mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 2.7A, 10.61MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:2.7A; Inductance:10.61mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3008
Product Name Line Reactor, 3-Phase, 2.7A, 10.61Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 80 A Line Reactor - 1321-3RA80-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
Line Reactors - 817681-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details