TE Connectivity Line Reactors 1-2432408-3

Description
Configuration Features Wiring Configuration : Single Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 230VAC Current Rating (AMP) : 50 Operating Voltage (VAC) : 230 Operating Voltage (Max) (VAC) : 250 Power Rating (HP) : 13.87 Power Rating (KWATT) : 10.35 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : Single Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 230VAC Current Rating (AMP) : 50 Operating Voltage (VAC) : 230 Operating Voltage (Max) (VAC) : 250 Power Rating (HP) : 13.87 Power Rating (KWATT) : 10.35 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactors - 1-2432408-3 - TE Connectivity
Berwyn, PA, United States
Line Reactors
1-2432408-3
Line Reactors 1-2432408-3
Configuration Features Wiring Configuration : Single Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 230VAC Current Rating (AMP) : 50 Operating Voltage (VAC) : 230 Operating Voltage (Max) (VAC) : 250 Power Rating (HP) : 13.87 Power Rating (KWATT) : 10.35 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead

Configuration Features


  • Wiring Configuration : Single Phase

Electrical Characteristics


  • %Impedence @ 50Hz and Rated Current : 4% @ 230VAC
  • Current Rating (AMP) : 50
  • Operating Voltage (VAC) : 230
  • Operating Voltage (Max) (VAC) : 250
  • Power Rating (HP) : 13.87
  • Power Rating (KWATT) : 10.35

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 1-2432408-3
Product Name Line Reactors
Signal Type Single Phase; Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817684-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
Line Reactors - 819758-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
Line Reactors - 817040-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details