Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 1.4A, 33.94Mh; Product Range Hammond Power Solutions CRX01D4BC

Description
LINE REACTOR, 3-PHASE, 1.4A, 33.94MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:1.4A; Inductance:33.94mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 1.4A, 33.94MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:1.4A; Inductance:33.94mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 1.4A, 33.94Mh; Product Range Hammond Power Solutions - 78X2934 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 1.4A, 33.94Mh; Product Range Hammond Power Solutions
78X2934
Line Reactor, 3-Phase, 1.4A, 33.94Mh; Product Range Hammond Power Solutions 78X2934
LINE REACTOR, 3-PHASE, 1.4A, 33.94MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:1.4A; Inductance:33.94mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 1.4A, 33.94MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:1.4A; Inductance:33.94mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2934
Product Name Line Reactor, 3-Phase, 1.4A, 33.94Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819757-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details