TE Connectivity Line Reactors 2-2432409-8

Description
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 72.17 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 60.32 Power Rating (KWATT) : 45 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 72.17 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 60.32 Power Rating (KWATT) : 45 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactors - 2-2432409-8 - TE Connectivity
Berwyn, PA, United States
Line Reactors
2-2432409-8
Line Reactors 2-2432409-8
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 72.17 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 60.32 Power Rating (KWATT) : 45 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead

Configuration Features


  • Wiring Configuration : Three Phase

Electrical Characteristics


  • %Impedence @ 50Hz and Rated Current : 4% @ 400VAC
  • Current Rating (AMP) : 72.17
  • Operating Voltage (VAC) : 400
  • Operating Voltage (Max) (VAC) : 480
  • Power Rating (HP) : 60.32
  • Power Rating (KWATT) : 45

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 2-2432409-8
Product Name Line Reactors
Signal Type Three Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817676-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
Line Reactors - 5-2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
Line Reactors - 1-2432409-4 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details