Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 143A, 0.1Mh; Product Range Hammond Power Solutions CRX0143BE

Description
LINE REACTOR, 3-PHASE, 143A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:50hp; Impedance:-; Phase Type:3 Phase; Output Current:143A; Inductance:100µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Description
LINE REACTOR, 3-PHASE, 143A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:50hp; Impedance:-; Phase Type:3 Phase; Output Current:143A; Inductance:100µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 143A, 0.1Mh from the Hammond Power Solutions Centurion R Series is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 480VAC and is rated for a power consumption of 50hp. The reactor features an inductance of 100OºH and is capable of handling output currents up to 143A. Constructed with a focus on minimizing audible noise, the reactor is vacuum pressure impregnated with polyester resin. It is compliant with various standards including UL, CSA, CE, and IEC, ensuring its suitability for a range of industrial applications. The reactor is also RoHS compliant, making it a viable option for environmentally conscious projects. Engineers may consider this reactor for its ability to mitigate voltage and current transients, reduce harmonic distortion, and extend the life of motors and switching components in demanding applications.

Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 143A, 0.1Mh from the Hammond Power Solutions Centurion R Series is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 480VAC and is rated for a power consumption of 50hp. The reactor features an inductance of 100OºH and is capable of handling output currents up to 143A. Constructed with a focus on minimizing audible noise, the reactor is vacuum pressure impregnated with polyester resin. It is compliant with various standards including UL, CSA, CE, and IEC, ensuring its suitability for a range of industrial applications. The reactor is also RoHS compliant, making it a viable option for environmentally conscious projects. Engineers may consider this reactor for its ability to mitigate voltage and current transients, reduce harmonic distortion, and extend the life of motors and switching components in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 143A, 0.1Mh; Product Range Hammond Power Solutions - 78X2963 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 143A, 0.1Mh; Product Range Hammond Power Solutions
78X2963
Line Reactor, 3-Phase, 143A, 0.1Mh; Product Range Hammond Power Solutions 78X2963
LINE REACTOR, 3-PHASE, 143A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:50hp; Impedance:-; Phase Type:3 Phase; Output Current:143A; Inductance:100µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 143A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:50hp; Impedance:-; Phase Type:3 Phase; Output Current:143A; Inductance:100µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2963
Product Name Line Reactor, 3-Phase, 143A, 0.1Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817681-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 1000 A Line Reactor - 1321-3RA1000-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details