TE Connectivity Load Reactors 821725-SF

Description
Body Features Product Weight : 90 KG  [198.416 LB ] Dimensions Product Height : 389 MM  [15.31 INCH ] Product Length : 420 MM  [16.53 INCH ] Product Width : 303 MM  [11.92 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 300 Operating Voltage (Max) (VAC) : 480 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 10 Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Usage Conditions Motor Cable Length (Max) : 100 M  [328.08 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 90 KG  [198.416 LB ] Dimensions Product Height : 389 MM  [15.31 INCH ] Product Length : 420 MM  [16.53 INCH ] Product Width : 303 MM  [11.92 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 300 Operating Voltage (Max) (VAC) : 480 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 10 Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Usage Conditions Motor Cable Length (Max) : 100 M  [328.08 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Reactors - 821725-SF - TE Connectivity
Berwyn, PA, United States
Load Reactors
821725-SF
Load Reactors 821725-SF
Body Features Product Weight : 90 KG  [198.416 LB ] Dimensions Product Height : 389 MM  [15.31 INCH ] Product Length : 420 MM  [16.53 INCH ] Product Width : 303 MM  [11.92 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 300 Operating Voltage (Max) (VAC) : 480 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 10 Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Usage Conditions Motor Cable Length (Max) : 100 M  [328.08 FT ]

Body Features


  • Product Weight : 90 KG  [198.416 LB ]

Dimensions


  • Product Height : 389 MM  [15.31 INCH ]
  • Product Length : 420 MM  [16.53 INCH ]
  • Product Width : 303 MM  [11.92 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 300
  • Operating Voltage (Max) (VAC) : 480
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : EN 61558-2-20, EN 60076-6
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Level of Output Filtering : DV/DT Reduction By Factor 10
  • Motor Frequency (HZ) : 200
  • Operating Altitude (Max) (M) : 2000

Usage Conditions


  • Motor Cable Length (Max) : 100 M  [328.08 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 821725-SF
Product Name Load Reactors
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817040-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details