Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 75A, 0.12Mh; Product Range Hammond Power Solutions CRX0075AC

Description
LINE REACTOR, 3-PHASE, 75A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:25hp; Impedance:-; Phase Type:-; Output Current:75A; Inductance:120µH; Length:5.88"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 75A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:25hp; Impedance:-; Phase Type:-; Output Current:75A; Inductance:120µH; Length:5.88"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 75A, 0.12Mh; Product Range Hammond Power Solutions - 78X2896 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 75A, 0.12Mh; Product Range Hammond Power Solutions
78X2896
Line Reactor, 3-Phase, 75A, 0.12Mh; Product Range Hammond Power Solutions 78X2896
LINE REACTOR, 3-PHASE, 75A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:25hp; Impedance:-; Phase Type:-; Output Current:75A; Inductance:120µH; Length:5.88"; Width:7.25"; Height:5.63" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 75A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:25hp; Impedance:-; Phase Type:-; Output Current:75A; Inductance:120µH; Length:5.88"; Width:7.25"; Height:5.63" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2896
Product Name Line Reactor, 3-Phase, 75A, 0.12Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817674-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 8 A Line Reactor - 1321-3R8-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers