TE Connectivity Line Reactors 817676-SF

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Operating Voltage (VAC) : 480 Power Rating (KWATT) : 18.5, 22 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Operating Voltage (VAC) : 480 Power Rating (KWATT) : 18.5, 22 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactors - 817676-SF - TE Connectivity
Berwyn, PA, United States
Line Reactors
817676-SF
Line Reactors 817676-SF
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Operating Voltage (VAC) : 480 Power Rating (KWATT) : 18.5, 22 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Operating Voltage (VAC) : 480
  • Power Rating (KWATT) : 18.5, 22

Mechanical Attachment


  • Product Mount Type : Wall Mount

Product Type Features


  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 817676-SF
Product Name Line Reactors
Signal Type DELTA (3 wire + ground)
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 4-2432409-6 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
Line Reactors - 817682-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details