Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 40A, 0.55Mh; Product Range Hammond Power Solutions CRX0040AC

Description
LINE REACTOR, 3-PHASE, 40A, 0.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Description
LINE REACTOR, 3-PHASE, 40A, 0.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 40A, 0.55Mh from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 480VAC and is suitable for applications requiring up to 30 horsepower. The reactor features an inductance of 550 microhenries and is compliant with UL, CSA, CE, IEC, and NEMA standards, ensuring safety and reliability in various industrial environments. Its construction includes vacuum pressure impregnation to minimize audible noise, and it is designed to mitigate voltage and current transients, thereby reducing nuisance tripping and extending the life of motors and switching components. The reactor is also effective in minimizing harmonic distortion and improving overall system efficiency.

Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 40A, 0.55Mh from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 480VAC and is suitable for applications requiring up to 30 horsepower. The reactor features an inductance of 550 microhenries and is compliant with UL, CSA, CE, IEC, and NEMA standards, ensuring safety and reliability in various industrial environments. Its construction includes vacuum pressure impregnation to minimize audible noise, and it is designed to mitigate voltage and current transients, thereby reducing nuisance tripping and extending the life of motors and switching components. The reactor is also effective in minimizing harmonic distortion and improving overall system efficiency.

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 40A, 0.55Mh; Product Range Hammond Power Solutions - 78X2854 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 40A, 0.55Mh; Product Range Hammond Power Solutions
78X2854
Line Reactor, 3-Phase, 40A, 0.55Mh; Product Range Hammond Power Solutions 78X2854
LINE REACTOR, 3-PHASE, 40A, 0.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 40A, 0.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:550µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2854
Product Name Line Reactor, 3-Phase, 40A, 0.55Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432408-7 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details