LINE REACTOR, 3-PHASE, 17A, 1.66MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:15hp; Impedance:-; Phase Type:-; Output Current:17A; Inductance:1.66mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2808 |
| Product Name | Line Reactor, 3-Phase, 17A, 1.66Mh; Product Range Hammond Power Solutions |