Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics Current Rating (AMP) : 3.5 Operating Voltage (VAC) : 480 Power Rating (KWATT) : 2.2, 3
Mechanical Attachment Product Mount Type : Wall Mount
Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics
- Current Rating (AMP) : 3.5
- Operating Voltage (VAC) : 480
- Power Rating (KWATT) : 2.2, 3
Mechanical Attachment
- Product Mount Type : Wall Mount
Product Type Features
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block