Hammond Power Solutions, Inc. Strip, Power; 4; 6 ft.; UL Listed, CSA Certified; Metal; 6 ft. 1589H4F1

Description
Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted On/Off switch, or red pilot light. Includes 20 A, 125 VAC circuit breaker to prevent overload. CSA Certified, UL Listed.
Description
Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted On/Off switch, or red pilot light. Includes 20 A, 125 VAC circuit breaker to prevent overload. CSA Certified, UL Listed.

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 4; 6 ft.; UL Listed, CSA Certified; Metal; 6 ft. - 70175098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 4; 6 ft.; UL Listed, CSA Certified; Metal; 6 ft.
70175098
Strip, Power; 4; 6 ft.; UL Listed, CSA Certified; Metal; 6 ft. 70175098
Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted On/Off switch, or red pilot light. Includes 20 A, 125 VAC circuit breaker to prevent overload. CSA Certified, UL Listed.

Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted On/Off switch, or red pilot light. Includes 20 A, 125 VAC circuit breaker to prevent overload. CSA Certified, UL Listed.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175098
Product Name Strip, Power; 4; 6 ft.; UL Listed, CSA Certified; Metal; 6 ft.
Voltage 125VAC
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587T24D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 24
Current 15.0 amps
View Details