Hammond Power Solutions, Inc. Power Strip; 6; 15 A; 120 VAC; 6 ft.; 14 in. L x 2 in. W x 2 in. H; Black; Plug 1584T6A1

Description
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.
Description
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 6; 15 A; 120 VAC; 6 ft.; 14 in. L x 2 in. W x 2 in. H; Black; Plug - 70175046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 6; 15 A; 120 VAC; 6 ft.; 14 in. L x 2 in. W x 2 in. H; Black; Plug
70175046
Power Strip; 6; 15 A; 120 VAC; 6 ft.; 14 in. L x 2 in. W x 2 in. H; Black; Plug 70175046
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175046
Product Name Power Strip; 6; 15 A; 120 VAC; 6 ft.; 14 in. L x 2 in. W x 2 in. H; Black; Plug
Voltage 125VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H8E1BKDP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - PR10720 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 10
Current 20.0 amps
View Details