Hammond Power Solutions, Inc. Strip, Power; 4; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft. 1584H4B1

Description
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.
Description
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 4; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft. - 70175039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 4; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
70175039
Strip, Power; 4; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft. 70175039
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175039
Product Name Strip, Power; 4; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
Voltage 125VAC
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
North American Rack-Mount 6-Position Socket Strip - 85010221 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 15852H8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Power Strip; 12; 20 A; 120; 50/60 Hz; 15 ft. (Input) - 70101779 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details