Hammond Power Solutions, Inc. POWER STRIP, 15 AMP, 90 DEGREE OFFSET, 6 OUTLET, 6 FOOT 1583H6A1BKRA

Description
Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting
Description
Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting

Suppliers

Company
Product
Description
Supplier Links
POWER STRIP, 15 AMP, 90 DEGREE OFFSET, 6 OUTLET, 6 FOOT - 70175027 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER STRIP, 15 AMP, 90 DEGREE OFFSET, 6 OUTLET, 6 FOOT
70175027
POWER STRIP, 15 AMP, 90 DEGREE OFFSET, 6 OUTLET, 6 FOOT 70175027
Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting

Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified).
Features:

  • Standard 19" Rack Mounting
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175027
Product Name POWER STRIP, 15 AMP, 90 DEGREE OFFSET, 6 OUTLET, 6 FOOT
Voltage 125VAC
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963565 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite - 44F705 - Newark, An Avnet Company
Specs
Number of Outlets 2
Current 15.0 amps
View Details
2 suppliers