Hammond Power Solutions, Inc. Power Panel; 8; 10 A; Rack Mount; Designed for use with IEC power cords 1582H8E1BK

Description
Features: Standard 19" Rack Mounting Designed for Use with IEC Power Cords IEC 320-C14 Inlet and IEC 320-C13 Outlets Includes 10 A, 220 VAC Circuit Breaker
Description
Features: Standard 19" Rack Mounting Designed for Use with IEC Power Cords IEC 320-C14 Inlet and IEC 320-C13 Outlets Includes 10 A, 220 VAC Circuit Breaker

Suppliers

Company
Product
Description
Supplier Links
Power Panel; 8; 10 A; Rack Mount; Designed for use with IEC power cords - 70175058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Panel; 8; 10 A; Rack Mount; Designed for use with IEC power cords
70175058
Power Panel; 8; 10 A; Rack Mount; Designed for use with IEC power cords 70175058
Features: Standard 19" Rack Mounting Designed for Use with IEC Power Cords IEC 320-C14 Inlet and IEC 320-C13 Outlets Includes 10 A, 220 VAC Circuit Breaker

Features:

  • Standard 19" Rack Mounting
  • Designed for Use with IEC Power Cords
  • IEC 320-C14 Inlet and IEC 320-C13 Outlets
  • Includes 10 A, 220 VAC Circuit Breaker
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175058
Product Name Power Panel; 8; 10 A; Rack Mount; Designed for use with IEC power cords
Voltage 230V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H60G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
Waber-by-Tripp Lite 5-Outlet Industrial Power Strip, 15-ft. Cord, Switchless - 602-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers