Hammond Power Solutions, Inc. Strip, Power; 6; 220 VAC Receptacles, 10 A Thermal-Type Circuit Breaker; Metal 1581H6

Description
Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.
Description
Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 6; 220 VAC Receptacles, 10 A Thermal-Type Circuit Breaker; Metal - 70175052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 6; 220 VAC Receptacles, 10 A Thermal-Type Circuit Breaker; Metal
70175052
Strip, Power; 6; 220 VAC Receptacles, 10 A Thermal-Type Circuit Breaker; Metal 70175052
Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.

Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175052
Product Name Strip, Power; 6; 220 VAC Receptacles, 10 A Thermal-Type Circuit Breaker; Metal
Voltage 230V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H4A1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details