Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1580T10B1

Description
Features Designed for power distribution in a compact area. Available with a single on/off switch, no switch or individually switched receptacles. The individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at the source. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug type available is NEMA 5-15P straight blade. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade
Request a Quote
Description
Features Designed for power distribution in a compact area. Available with a single on/off switch, no switch or individually switched receptacles. The individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at the source. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug type available is NEMA 5-15P straight blade. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1580T10B1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1580T10B1
PDUs and Outlet Strips 1580T10B1
Features Designed for power distribution in a compact area. Available with a single on/off switch, no switch or individually switched receptacles. The individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at the source. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug type available is NEMA 5-15P straight blade. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade

Features

  • Designed for power distribution in a compact area.
  • Available with a single on/off switch, no switch or individually switched receptacles.
  • The individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at the source.

Specifications

  • Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug.
  • Plug type available is NEMA 5-15P straight blade.
  • Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload.
  • Mounting feet (with keyhole slots) allow temporary work station mounting if desired.
  • UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Plug Types


5-15P Straight Blade

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1580T10B1
Product Name PDUs and Outlet Strips
Voltage 120 VAC
Number of Outlets 10
Current 15.0 amps
Outlets NEMA; NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15854T7C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 7
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T6DH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H36G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
PDUs and Outlet Strips - 1587H11D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details