Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware SC520-50

Description
SC520 - PKG OF 50 SCREWS
Request a Quote
Description
SC520 - PKG OF 50 SCREWS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - SC520-50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
SC520-50
Enclosures Accessories and Hardware SC520-50
SC520 - PKG OF 50 SCREWS

SC520 - PKG OF 50 SCREWS

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number SC520-50
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0119 - Newark, An Avnet Company
Specs
Length 2.96 inch (75.3 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details