Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
RSB2U8
Description
2U 8 SPACER 2-PACK
Request a Quote
Email Supplier
Description
2U 8 SPACER 2-PACK
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
RSB2U8
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RSB2U8 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
0.4720 inch (11.99 mm)
Width
1.38 inch (35 mm)
Depth
2.95 inch (75 mm)
View Details