Key Features
Opaque Lid (ABS version shown)
Clear Lid (polycarbonate version shown)
Shown with integral bottom flange.
Some models supplied with deep lids.
Hardware includes lid screws, PC board screws, and gasket
Features corrosion resistant inserts for lid assembly
Internal mounting points for PC boards or panels
Internal DIN rail mounting point.
"Box Plastic, ABS Gray, Clear Cover/Door Cover Included 6.535"" L x 4.941"" W (165.99mm x 125.50mm) X 2.953"" (75.00mm)"
Ritec RP Series ABS Project Enclosure
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LCLEAR LID, 6.5 X 4.92 X 2.95
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RP1245C | RP1245C | HM5803-ND | 2624423 | 70165355 |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Enclosures, Boxes, & Cases | Boxes | General Purpose Enclosures | WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LCLEAR LID, 6.5 X 4.92 X 2.95 |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 6.5 inch (165 mm) | 6.5 inch (165 mm) | |||
| Width | 4.92 inch (125 mm) | 4.92 inch (125 mm) | |||
| Depth | 2.95 inch (74.93 mm) | 2.95 inch (75 mm) | |||
| Material | ABS Plastic | ABS | ABS | Polycarbonate; ABS; ABS |