Hammond Manufacturing Company Inc. Racks & Rack Cabinets REFK1907731GY2

Description
Racks & Rack Cabinets EconomyKnockdownRack 19" x 77" x 31.5"
Datasheet
Description
Racks & Rack Cabinets EconomyKnockdownRack 19" x 77" x 31.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
REFK1907731GY2
Racks & Rack Cabinets REFK1907731GY2
Racks & Rack Cabinets EconomyKnockdownRack 19" x 77" x 31.5"

Racks & Rack Cabinets EconomyKnockdownRack 19" x 77" x 31.5"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number REFK1907731GY2
Product Name Racks & Rack Cabinets
Length 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers