Hammond Manufacturing Company Inc. Racks & Rack Cabinets REFK1904224GY2

Description
Racks & Rack Cabinets EconomyKnockdownRack 19" x 42" x 24.5"
Datasheet
Description
Racks & Rack Cabinets EconomyKnockdownRack 19" x 42" x 24.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
REFK1904224GY2
Racks & Rack Cabinets REFK1904224GY2
Racks & Rack Cabinets EconomyKnockdownRack 19" x 42" x 24.5"

Racks & Rack Cabinets EconomyKnockdownRack 19" x 42" x 24.5"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number REFK1904224GY2
Product Name Racks & Rack Cabinets
Length 24.5 inch (622 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0138 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details