Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJ1084

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 UL 508A Type 6P (see table) cULType 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 cUL Type 6P (see table) per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12 and 13 IEC 60529, IP66 (for IP68 - see table) Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware included. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting feet to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift-Off Cover - Hinged Cover - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - H - W - Part No. PJ664¹ - PJ664H - 6.10 6.10 4.13 4.88 4.88 14R0505 PJ864¹ - PJ864H - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084¹ - PJ1084H - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086¹ - PJ1086H - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106¹ - PJ12106H - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124¹ - PJ12124H - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ12126¹ - PJ12126H - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126¹ - PJ14126H - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148 - PJ16148H - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168 - PJ18168H - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168 - PJ20168H - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. ¹ Type 6P/IP68.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 UL 508A Type 6P (see table) cULType 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 cUL Type 6P (see table) per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12 and 13 IEC 60529, IP66 (for IP68 - see table) Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware included. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting feet to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift-Off Cover - Hinged Cover - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - H - W - Part No. PJ664¹ - PJ664H - 6.10 6.10 4.13 4.88 4.88 14R0505 PJ864¹ - PJ864H - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084¹ - PJ1084H - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086¹ - PJ1086H - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106¹ - PJ12106H - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124¹ - PJ12124H - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ12126¹ - PJ12126H - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126¹ - PJ14126H - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148 - PJ16148H - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168 - PJ18168H - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168 - PJ20168H - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. ¹ Type 6P/IP68.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJ1084 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJ1084
Electrical - Non-Metallic - Junction Boxes PJ1084
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 UL 508A Type 6P (see table) cULType 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 cUL Type 6P (see table) per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12 and 13 IEC 60529, IP66 (for IP68 - see table) Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware included. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting feet to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift-Off Cover - Hinged Cover - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - H - W - Part No. PJ664¹ - PJ664H - 6.10 6.10 4.13 4.88 4.88 14R0505 PJ864¹ - PJ864H - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084¹ - PJ1084H - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086¹ - PJ1086H - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106¹ - PJ12106H - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124¹ - PJ12124H - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ12126¹ - PJ12126H - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126¹ - PJ14126H - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148 - PJ16148H - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168 - PJ18168H - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168 - PJ20168H - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. ¹ Type 6P/IP68.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • UL 508A Type 6P (see table)
  • cULType 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • cUL Type 6P (see table) per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X,12 and 13
    • IEC 60529, IP66 (for IP68 - see table)

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18" x 16".
  • 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware included.
  • Cover is fastened with captive stainless steel screws in threaded brass inserts.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting feet to the rear of the enclosure.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJ Stainless Replacement Mounting Feet
  • Window Kits
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Lift-Off Cover - Hinged Cover - Enclosure - Optional Inner Panel
Part No. - Part No. - H - W - D - H - W - Part No.
PJ664¹ - PJ664H - 6.10 6.10 4.13 4.88 4.88 14R0505
PJ864¹ - PJ864H - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084¹ - PJ1084H - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ1086¹ - PJ1086H - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106¹ - PJ12106H - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12124¹ - PJ12124H - 12.13 12.13 4.13 10.75 10.88 14R1111
PJ12126¹ - PJ12126H - 12.13 12.13 6.13 10.75 10.88 14R1111
PJ14126¹ - PJ14126H - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148 - PJ16148H - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168 - PJ18168H - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168 - PJ20168H - 20.00 16.00 8.13 18.44 14.44 P2068
Alternative inner panel options also available. ¹ Type 6P/IP68.

Supplier's Site
Boxes - PJ1084-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Cover Included 11.770"" L x 9.900"" W (298.96mm x 251.46mm) X 4.470"" (113.54mm)"

"Box Fiberglass/Polyester Gray Cover Included 11.770"" L x 9.900"" W (298.96mm x 251.46mm) X 4.470"" (113.54mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PJ1084
Electrical Enclosures PJ1084
Electrical Enclosures Polyester wLiftCover 10.13x4.13x8.26" N4X

Electrical Enclosures Polyester wLiftCover 10.13x4.13x8.26" N4X

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ1084 PJ1084-ND PJ1084
Product Name Electrical - Non-Metallic - Junction Boxes Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Length 10.13 inch (257 mm) 10.2 inch (259 mm)
Width 8.26 inch (210 mm) 8.3 inch (211 mm)
Depth 4.13 inch (105 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 164-1414N4SSO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Junction Boxes - 1414A4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details