Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Wallmount Enclosures PHW242410

Description
Application These enclosures are specially designed to accommodate electrical, electronic, instrumentation and mechanical controls indoors and outdoors. For use where corrosion resistant watertight enclosures are needed to provide protection against windblown dust and rain, splashing and hose directed water. Standards UL 508A 1, 3, 3R, 4, 4X, 12 CSA 1, 3, 3R, 4, 4X, 12 Complies with NEMA 1, 3, 3R, 4, 4X, 12 IEC 60529, IP 66 Construction Compression molded, fiberglass reinforced polyester. Memory retaining, continuous door gasket standard. Molded in panel mounting inserts (except where noted). Integral mounting feet. Stainless steel hardware. Padlocking provision. Stainless steel butterfly type "twist latch" door fasteners. Ported with a continuous hinge. For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass reinforced material is finished in light gray. Accessories Additional Inner Panels Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - - - Part No. - H - W - D - H - W - Part No. - - - PHW20166 - 22.75 16.87 7.77 17.00 13.00 18P1713 PHW30247 - 33.41 26.32 8.81 27.00 21.00 18P2721 PHW20168 - 22.75 16.87 9.77 17.00 13.00 18P1713 PHW24208 - 27.00 21.24 9.90 21.00 17.00 18P2117 PHW30208 - 32.86 20.99 9.89 27.00 17.00 18P2717 PHW201610 - 22.75 16.87 11.77 17.00 13.00 18P1713 PHW241210 - 26.95 13.72 11.99 21.00 9.00 18P2109 PHW242410 - 27.00 25.25 11.90 21.00 21.00 18P2121 PHW302010 - 32.86 20.99 11.89 27.00 17.00 18P2717 PHW302410 - 33.41 26.32 11.95 27.00 21.00 18P2721 PHW363010 - 39.31 32.50 12.05 33.00 27.00 18P3327 PHW201612 - 22.75 16.87 13.77 17.00 13.00 18P1713 PHW302412 - 33.41 26.32 13.79 27.00 21.00 18P2721 PHW363012 - 39.31 32.50 14.05 33.00 27.00 18P3327 PHW483616 - 51.29 36.62 17.93 45.00 33.00 18P4533 PHW603616 - 63.50 36.50 18.12 57.00 33.00 18P5733 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application These enclosures are specially designed to accommodate electrical, electronic, instrumentation and mechanical controls indoors and outdoors. For use where corrosion resistant watertight enclosures are needed to provide protection against windblown dust and rain, splashing and hose directed water. Standards UL 508A 1, 3, 3R, 4, 4X, 12 CSA 1, 3, 3R, 4, 4X, 12 Complies with NEMA 1, 3, 3R, 4, 4X, 12 IEC 60529, IP 66 Construction Compression molded, fiberglass reinforced polyester. Memory retaining, continuous door gasket standard. Molded in panel mounting inserts (except where noted). Integral mounting feet. Stainless steel hardware. Padlocking provision. Stainless steel butterfly type "twist latch" door fasteners. Ported with a continuous hinge. For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass reinforced material is finished in light gray. Accessories Additional Inner Panels Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - - - Part No. - H - W - D - H - W - Part No. - - - PHW20166 - 22.75 16.87 7.77 17.00 13.00 18P1713 PHW30247 - 33.41 26.32 8.81 27.00 21.00 18P2721 PHW20168 - 22.75 16.87 9.77 17.00 13.00 18P1713 PHW24208 - 27.00 21.24 9.90 21.00 17.00 18P2117 PHW30208 - 32.86 20.99 9.89 27.00 17.00 18P2717 PHW201610 - 22.75 16.87 11.77 17.00 13.00 18P1713 PHW241210 - 26.95 13.72 11.99 21.00 9.00 18P2109 PHW242410 - 27.00 25.25 11.90 21.00 21.00 18P2121 PHW302010 - 32.86 20.99 11.89 27.00 17.00 18P2717 PHW302410 - 33.41 26.32 11.95 27.00 21.00 18P2721 PHW363010 - 39.31 32.50 12.05 33.00 27.00 18P3327 PHW201612 - 22.75 16.87 13.77 17.00 13.00 18P1713 PHW302412 - 33.41 26.32 13.79 27.00 21.00 18P2721 PHW363012 - 39.31 32.50 14.05 33.00 27.00 18P3327 PHW483616 - 51.29 36.62 17.93 45.00 33.00 18P4533 PHW603616 - 63.50 36.50 18.12 57.00 33.00 18P5733 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Wallmount Enclosures - PHW242410 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Wallmount Enclosures
PHW242410
Electrical - Non-Metallic - Wallmount Enclosures PHW242410
Application These enclosures are specially designed to accommodate electrical, electronic, instrumentation and mechanical controls indoors and outdoors. For use where corrosion resistant watertight enclosures are needed to provide protection against windblown dust and rain, splashing and hose directed water. Standards UL 508A 1, 3, 3R, 4, 4X, 12 CSA 1, 3, 3R, 4, 4X, 12 Complies with NEMA 1, 3, 3R, 4, 4X, 12 IEC 60529, IP 66 Construction Compression molded, fiberglass reinforced polyester. Memory retaining, continuous door gasket standard. Molded in panel mounting inserts (except where noted). Integral mounting feet. Stainless steel hardware. Padlocking provision. Stainless steel butterfly type "twist latch" door fasteners. Ported with a continuous hinge. For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass reinforced material is finished in light gray. Accessories Additional Inner Panels Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - - - Part No. - H - W - D - H - W - Part No. - - - PHW20166 - 22.75 16.87 7.77 17.00 13.00 18P1713 PHW30247 - 33.41 26.32 8.81 27.00 21.00 18P2721 PHW20168 - 22.75 16.87 9.77 17.00 13.00 18P1713 PHW24208 - 27.00 21.24 9.90 21.00 17.00 18P2117 PHW30208 - 32.86 20.99 9.89 27.00 17.00 18P2717 PHW201610 - 22.75 16.87 11.77 17.00 13.00 18P1713 PHW241210 - 26.95 13.72 11.99 21.00 9.00 18P2109 PHW242410 - 27.00 25.25 11.90 21.00 21.00 18P2121 PHW302010 - 32.86 20.99 11.89 27.00 17.00 18P2717 PHW302410 - 33.41 26.32 11.95 27.00 21.00 18P2721 PHW363010 - 39.31 32.50 12.05 33.00 27.00 18P3327 PHW201612 - 22.75 16.87 13.77 17.00 13.00 18P1713 PHW302412 - 33.41 26.32 13.79 27.00 21.00 18P2721 PHW363012 - 39.31 32.50 14.05 33.00 27.00 18P3327 PHW483616 - 51.29 36.62 17.93 45.00 33.00 18P4533 PHW603616 - 63.50 36.50 18.12 57.00 33.00 18P5733 Alternative inner panel options also available.

Application

  • These enclosures are specially designed to accommodate electrical, electronic, instrumentation and mechanical controls indoors and outdoors.
  • For use where corrosion resistant watertight enclosures are needed to provide protection against windblown dust and rain, splashing and hose directed water.

Standards

  • UL 508A 1, 3, 3R, 4, 4X, 12
  • CSA 1, 3, 3R, 4, 4X, 12
  • Complies with
    • NEMA 1, 3, 3R, 4, 4X, 12
    • IEC 60529, IP 66

Construction

  • Compression molded, fiberglass reinforced polyester.
  • Memory retaining, continuous door gasket standard.
  • Molded in panel mounting inserts (except where noted).
  • Integral mounting feet.
  • Stainless steel hardware.
  • Padlocking provision.
  • Stainless steel butterfly type "twist latch" door fasteners.
  • Ported with a continuous hinge.
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass reinforced material is finished in light gray.

Accessories

  • Additional Inner Panels
  • Window Kits
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel - - -
Part No. - H - W - D - H - W - Part No. - - -
PHW20166 - 22.75 16.87 7.77 17.00 13.00 18P1713
PHW30247 - 33.41 26.32 8.81 27.00 21.00 18P2721
PHW20168 - 22.75 16.87 9.77 17.00 13.00 18P1713
PHW24208 - 27.00 21.24 9.90 21.00 17.00 18P2117
PHW30208 - 32.86 20.99 9.89 27.00 17.00 18P2717
PHW201610 - 22.75 16.87 11.77 17.00 13.00 18P1713
PHW241210 - 26.95 13.72 11.99 21.00 9.00 18P2109
PHW242410 - 27.00 25.25 11.90 21.00 21.00 18P2121
PHW302010 - 32.86 20.99 11.89 27.00 17.00 18P2717
PHW302410 - 33.41 26.32 11.95 27.00 21.00 18P2721
PHW363010 - 39.31 32.50 12.05 33.00 27.00 18P3327
PHW201612 - 22.75 16.87 13.77 17.00 13.00 18P1713
PHW302412 - 33.41 26.32 13.79 27.00 21.00 18P2721
PHW363012 - 39.31 32.50 14.05 33.00 27.00 18P3327
PHW483616 - 51.29 36.62 17.93 45.00 33.00 18P4533
PHW603616 - 63.50 36.50 18.12 57.00 33.00 18P5733
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - PHW242410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PHW242410
Enclosures, Boxes, & Cases PHW242410
24X24X10 FRP TYPE 4X WLMNT

24X24X10 FRP TYPE 4X WLMNT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PHW242410
Electrical Enclosures PHW242410
Electrical Enclosures Polyester Wallmount NEMA4X, 30x24x10"

Electrical Enclosures Polyester Wallmount NEMA4X, 30x24x10"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PHW242410 PHW242410 PHW242410
Product Name Electrical - Non-Metallic - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 27 inch (686 mm) 30 inch (762 mm)
Width 25.25 inch (641 mm) 25.3 inch (643 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 164-1414N4SSKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers