Hammond Manufacturing Company Inc. Rack Accessories - PFF60000 PFF60000

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 791731-PFF60000 Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFF Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 791731-PFF60000 Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFF Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - PFF60000 - PFF60000 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - PFF60000
PFF60000
Rack Accessories - PFF60000 PFF60000
Manufacturer: Hammond Manufacturing Win Source Part Number: 791731-PFF60000 Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFF Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 791731-PFF60000
Series: PF
Accessory Type: Filter
For Use With/Related Products: PF Series
Family Name: PFF
Categories: Boxes, Enclosures, Racks
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - PFF60000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PFF60000
Enclosures Accessories and Hardware PFF60000
13 REPLACEMENT FILTER T12

13 REPLACEMENT FILTER T12

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PFF60000 PFF60000
Product Name Rack Accessories - PFF60000 Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers