Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware PFF3000

Description
5 FILTERS - PF3000
Request a Quote Datasheet
Description
5 FILTERS - PF3000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PFF3000
Enclosures Accessories and Hardware PFF3000
5 FILTERS - PF3000

5 FILTERS - PF3000

Buy Now
Boxes, Enclosures, Racks - Rack Accessories - PFF3000 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
PFF3000
Boxes, Enclosures, Racks - Rack Accessories PFF3000
Win Source Part Number: 1001801-PFF3000 Category: Boxes, Enclosures, Racks>Rack Accessories Series: PF Package: Box Accessory Type: Filter For Use With/Related Products: PF Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8414.90.1040 Mfr: Hammond Manufacturing

Win Source Part Number: 1001801-PFF3000
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: PF
Package: Box
Accessory Type: Filter
For Use With/Related Products: PF Series
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8414.90.1040
Mfr: Hammond Manufacturing

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number PFF3000 PFF3000
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details