Hammond Manufacturing Company Inc. Rack Accessories - PFA10000BK PFA10000BK

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1010873-PFA10000BK Accessory Type: Filter For Use With/Related Products: PF Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1010873-PFA10000BK Accessory Type: Filter For Use With/Related Products: PF Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - PFA10000BK - PFA10000BK - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - PFA10000BK
PFA10000BK
Rack Accessories - PFA10000BK PFA10000BK
Manufacturer: Hammond Manufacturing Win Source Part Number: 1010873-PFA10000BK Accessory Type: Filter For Use With/Related Products: PF Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1010873-PFA10000BK
Accessory Type: Filter
For Use With/Related Products: PF Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - PFA10000BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PFA10000BK
Enclosures Accessories and Hardware PFA10000BK
4 EXHAUST FILTER T12

4 EXHAUST FILTER T12

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PFA10000BK PFA10000BK
Product Name Rack Accessories - PFA10000BK Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details