Hammond Manufacturing Company Inc. Rack Thermal Management - PF3000230 PF3000230

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 775563-PF3000230 Series: PF Type: Fan Specifications: Fan, AC, Square, 169 CFM Voltage - Input: 230VAC Shipping Info: Shipped from Digi-Key Weight: 4 lbs (1.8kg) Categories: Boxes, Enclosures, Racks Dimension: 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 775563-PF3000230 Series: PF Type: Fan Specifications: Fan, AC, Square, 169 CFM Voltage - Input: 230VAC Shipping Info: Shipped from Digi-Key Weight: 4 lbs (1.8kg) Categories: Boxes, Enclosures, Racks Dimension: 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - PF3000230 - PF3000230 - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - PF3000230
PF3000230
Rack Thermal Management - PF3000230 PF3000230
Manufacturer: Hammond Manufacturing Win Source Part Number: 775563-PF3000230 Series: PF Type: Fan Specifications: Fan, AC, Square, 169 CFM Voltage - Input: 230VAC Shipping Info: Shipped from Digi-Key Weight: 4 lbs (1.8kg) Categories: Boxes, Enclosures, Racks Dimension: 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 775563-PF3000230
Series: PF
Type: Fan
Specifications: Fan, AC, Square, 169 CFM
Voltage - Input: 230VAC
Shipping Info: Shipped from Digi-Key
Weight: 4 lbs (1.8kg)
Categories: Boxes, Enclosures, Racks
Dimension: 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PF3000230
Product Name Rack Thermal Management - PF3000230
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details