Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PBPS19015LG2
Description
9U FLAT STEEL PANEL
Request a Quote
Email Supplier
Description
9U FLAT STEEL PANEL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PBPS19015LG2 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
1.02 inch (25.81 mm)
Width
2.56 inch (65 mm)
Depth
5.12 inch (130 mm)
View Details