Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PBPS19012LG2
Description
7U FLAT STEEL PANEL
Request a Quote
Email Supplier
Description
7U FLAT STEEL PANEL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PBPS19012LG2 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
9.06 inch (230 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
15 inch (381 mm)
Width
7 inch (178 mm)
View Details
4 suppliers