Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware PBPS19012GY2

Description
7U FLAT STEEL PANEL
Request a Quote Datasheet
Description
7U FLAT STEEL PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - PBPS19012GY2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PBPS19012GY2
Enclosures Accessories and Hardware PBPS19012GY2
7U FLAT STEEL PANEL

7U FLAT STEEL PANEL

Buy Now
Rack Components - PBPS19012GY2 - PBPS19012GY2 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - PBPS19012GY2
PBPS19012GY2
Rack Components - PBPS19012GY2 PBPS19012GY2
Manufacturer: Hammond Manufacturing Win Source Part Number: 766444-PBPS19012GY2 Series: PBPS Type: Panel, Front Color: Gray For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 5 lbs (2.3kg) Family Name: PBPS1 Categories: Boxes, Enclosures, Racks Dimension: 19.000" L x 12.220" W x 0.072" H (482.60mm x 310.39mm x 1.83mm) Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 766444-PBPS19012GY2
Series: PBPS
Type: Panel, Front
Color: Gray
For Use With/Related Products: 19" Panel Width Racks
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 5 lbs (2.3kg)
Family Name: PBPS1
Categories: Boxes, Enclosures, Racks
Dimension: 19.000" L x 12.220" W x 0.072" H (482.60mm x 310.39mm x 1.83mm)
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number PBPS19012GY2 PBPS19012GY2
Product Name Enclosures Accessories and Hardware Rack Components - PBPS19012GY2
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details