Hammond Manufacturing Company Inc. Rack Components - PBPA19001BK2 PBPA19001BK2

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1043603-PBPA19001BK2 Type: Panel, Front Color: Black For Use With/Related Products: 19" Panel Width Racks Material: Metal, Aluminum Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1043603-PBPA19001BK2 Type: Panel, Front Color: Black For Use With/Related Products: 19" Panel Width Racks Material: Metal, Aluminum Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - PBPA19001BK2 - PBPA19001BK2 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - PBPA19001BK2
PBPA19001BK2
Rack Components - PBPA19001BK2 PBPA19001BK2
Manufacturer: Hammond Manufacturing Win Source Part Number: 1043603-PBPA19001BK2 Type: Panel, Front Color: Black For Use With/Related Products: 19" Panel Width Racks Material: Metal, Aluminum Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1043603-PBPA19001BK2
Type: Panel, Front
Color: Black
For Use With/Related Products: 19" Panel Width Racks
Material: Metal, Aluminum
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - PBPA19001BK2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PBPA19001BK2
Enclosures Accessories and Hardware PBPA19001BK2
1U ALUMINUM BLANKING PANEL

1U ALUMINUM BLANKING PANEL

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PBPA19001BK2 PBPA19001BK2
Product Name Rack Components - PBPA19001BK2 Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details