Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PBFS19017BK2
Description
10U FLANGED STEEL PANEL
Request a Quote
Email Supplier
Description
10U FLANGED STEEL PANEL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PBFS19017BK2 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
1.91 inch (48.5 mm)
Width
7.68 inch (195 mm)
Depth
10.83 inch (275 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
6 inch (152 mm)
Width
4 inch (102 mm)
View Details
4 suppliers