Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSBC6036

Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote
Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSBC6036 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSBC6036
Electrical - Operator Interface - Modular Console System 2CSBC6036
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
  • Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top.
  • Constructed of 14 gauge steel.
  • Available light gray and stainless steel.
  • Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B
2CLBC2436 - 2CSBC2436 - 24.00
2CLBC3636 - 2CSBC3636 - 36.00
2CLBC4836 - 2CSBC4836 - 48.00
2CLBC6036 - 2CSBC6036 - 60.00

Supplier's Site
Enclosures Accessories and Hardware - 2CSBC6036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CSBC6036
Enclosures Accessories and Hardware 2CSBC6036
S2MCS-S-60 BASE TOP COVER

S2MCS-S-60 BASE TOP COVER

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CSBC6036 2CSBC6036
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers
Boxes - 164-1418D6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Boxes - 1416E-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers