Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
IPCPS7
Description
PRINTER SHELF FOR 700W
Request a Quote
Email Supplier
Description
PRINTER SHELF FOR 700W
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
IPCPS7
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
IPCPS7 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Material
ABS
Features
Flame Retardant
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
6 inch (152 mm)
Width
4 inch (102 mm)
View Details
4 suppliers