Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures HWST302412S16

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Unique hinge design allows for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69K Construction Formed 304 or 316L stainless steel. Top sloped 25° Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches (316 stainless steel quarter turns) feature the added safety of quarter turn slot requiring use of tool for opening. Door hinges (316 stainless steel) are easy to clean, provide 180 degree opening, are easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Mounting Foot Kit Wallmount Stand-offs Wash Down Floor Stand Kit Washdown Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Door Stop Kit Floor Stand Kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 SS - 316 SS - Enclosure - Optional Inner Panel Part No. - Part No. - H1 - H2 - W - D - Part No. - H - W HWST16128SS - HWST16128S16 - 16.00 19.70 12.00 8.00 18P1309 - 13.00 9.00 HWST16168SS - HWST16168S16 - 16.00 19.70 16.00 8.00 18P1313 - 13.00 13.00 HWST20168SS - HWST20168S16 - 20.00 23.70 16.00 8.00 18P1713 - 17.00 13.00 HWST20208SS - HWST20208S16 - 20.00 23.70 20.00 8.00 18P1717 - 17.00 17.00 HWST24208SS - HWST24208S16 - 24.00 27.70 20.00 8.00 18P2117 - 21.00 17.00 HWST24248SS - HWST24248S16 - 24.00 27.70 24.00 8.00 18P2121 - 21.00 21.00 HWST30248SS - HWST30248S16 - 30.00 33.70 24.00 8.00 18P2721 - 27.00 21.00 HWST30308SS - HWST30308S16 - 30.00 33.70 30.00 8.00 18P2727 - 27.00 27.00 HWST36308SS - HWST36308S16 - 36.00 39.70 30.00 8.00 18P3327 - 33.00 27.00 HWST201612SS - HWST201612S16 - 20.00 25.60 16.00 12.00 18P1713 - 17.00 13.00 HWST202012SS - HWST202012S16 - 20.00 25.60 20.00 12.00 18P1717 - 17.00 17.00 HWST242412SS - HWST242412S16 - 24.00 29.60 24.00 12.00 18P2121 - 21.00 21.00 HWST302412SS - HWST302412S16 - 30.00 35.60 24.00 12.00 18P2721 - 27.00 21.00 HWST363012SS - HWST363012S16 - 36.00 41.60 30.00 12.00 18P3327 - 33.00 27.00 HWST363612SS - HWST363612S16 - 36.00 41.60 36.00 12.00 18P3333 - 33.00 33.00 HWST483612SS - - 48.00 53.60 36.00 12.00 18P4533 - 45.00 33.00 HWST603612SS - - 60.00 65.60 36.00 12.00 18P5733 - 57.00 33.00 HWST363016SS - HWST363016S16 - 36.00 43.40 30.00 16.00 18P3327 - 33.00 27.00 HWST483616SS - HWST483616S16 - 48.00 55.40 36.00 16.00 18P4533 - 45.00 33.00 HWST603616SS - HWST603616S16 - 60.00 67.40 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Unique hinge design allows for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69K Construction Formed 304 or 316L stainless steel. Top sloped 25° Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches (316 stainless steel quarter turns) feature the added safety of quarter turn slot requiring use of tool for opening. Door hinges (316 stainless steel) are easy to clean, provide 180 degree opening, are easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Mounting Foot Kit Wallmount Stand-offs Wash Down Floor Stand Kit Washdown Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Door Stop Kit Floor Stand Kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 SS - 316 SS - Enclosure - Optional Inner Panel Part No. - Part No. - H1 - H2 - W - D - Part No. - H - W HWST16128SS - HWST16128S16 - 16.00 19.70 12.00 8.00 18P1309 - 13.00 9.00 HWST16168SS - HWST16168S16 - 16.00 19.70 16.00 8.00 18P1313 - 13.00 13.00 HWST20168SS - HWST20168S16 - 20.00 23.70 16.00 8.00 18P1713 - 17.00 13.00 HWST20208SS - HWST20208S16 - 20.00 23.70 20.00 8.00 18P1717 - 17.00 17.00 HWST24208SS - HWST24208S16 - 24.00 27.70 20.00 8.00 18P2117 - 21.00 17.00 HWST24248SS - HWST24248S16 - 24.00 27.70 24.00 8.00 18P2121 - 21.00 21.00 HWST30248SS - HWST30248S16 - 30.00 33.70 24.00 8.00 18P2721 - 27.00 21.00 HWST30308SS - HWST30308S16 - 30.00 33.70 30.00 8.00 18P2727 - 27.00 27.00 HWST36308SS - HWST36308S16 - 36.00 39.70 30.00 8.00 18P3327 - 33.00 27.00 HWST201612SS - HWST201612S16 - 20.00 25.60 16.00 12.00 18P1713 - 17.00 13.00 HWST202012SS - HWST202012S16 - 20.00 25.60 20.00 12.00 18P1717 - 17.00 17.00 HWST242412SS - HWST242412S16 - 24.00 29.60 24.00 12.00 18P2121 - 21.00 21.00 HWST302412SS - HWST302412S16 - 30.00 35.60 24.00 12.00 18P2721 - 27.00 21.00 HWST363012SS - HWST363012S16 - 36.00 41.60 30.00 12.00 18P3327 - 33.00 27.00 HWST363612SS - HWST363612S16 - 36.00 41.60 36.00 12.00 18P3333 - 33.00 33.00 HWST483612SS - - 48.00 53.60 36.00 12.00 18P4533 - 45.00 33.00 HWST603612SS - - 60.00 65.60 36.00 12.00 18P5733 - 57.00 33.00 HWST363016SS - HWST363016S16 - 36.00 43.40 30.00 16.00 18P3327 - 33.00 27.00 HWST483616SS - HWST483616S16 - 48.00 55.40 36.00 16.00 18P4533 - 45.00 33.00 HWST603616SS - HWST603616S16 - 60.00 67.40 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - HWST302412S16 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
HWST302412S16
Electrical - Stainless Steel - Wallmount Enclosures HWST302412S16
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Unique hinge design allows for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69K Construction Formed 304 or 316L stainless steel. Top sloped 25° Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches (316 stainless steel quarter turns) feature the added safety of quarter turn slot requiring use of tool for opening. Door hinges (316 stainless steel) are easy to clean, provide 180 degree opening, are easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Mounting Foot Kit Wallmount Stand-offs Wash Down Floor Stand Kit Washdown Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Door Stop Kit Floor Stand Kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 SS - 316 SS - Enclosure - Optional Inner Panel Part No. - Part No. - H1 - H2 - W - D - Part No. - H - W HWST16128SS - HWST16128S16 - 16.00 19.70 12.00 8.00 18P1309 - 13.00 9.00 HWST16168SS - HWST16168S16 - 16.00 19.70 16.00 8.00 18P1313 - 13.00 13.00 HWST20168SS - HWST20168S16 - 20.00 23.70 16.00 8.00 18P1713 - 17.00 13.00 HWST20208SS - HWST20208S16 - 20.00 23.70 20.00 8.00 18P1717 - 17.00 17.00 HWST24208SS - HWST24208S16 - 24.00 27.70 20.00 8.00 18P2117 - 21.00 17.00 HWST24248SS - HWST24248S16 - 24.00 27.70 24.00 8.00 18P2121 - 21.00 21.00 HWST30248SS - HWST30248S16 - 30.00 33.70 24.00 8.00 18P2721 - 27.00 21.00 HWST30308SS - HWST30308S16 - 30.00 33.70 30.00 8.00 18P2727 - 27.00 27.00 HWST36308SS - HWST36308S16 - 36.00 39.70 30.00 8.00 18P3327 - 33.00 27.00 HWST201612SS - HWST201612S16 - 20.00 25.60 16.00 12.00 18P1713 - 17.00 13.00 HWST202012SS - HWST202012S16 - 20.00 25.60 20.00 12.00 18P1717 - 17.00 17.00 HWST242412SS - HWST242412S16 - 24.00 29.60 24.00 12.00 18P2121 - 21.00 21.00 HWST302412SS - HWST302412S16 - 30.00 35.60 24.00 12.00 18P2721 - 27.00 21.00 HWST363012SS - HWST363012S16 - 36.00 41.60 30.00 12.00 18P3327 - 33.00 27.00 HWST363612SS - HWST363612S16 - 36.00 41.60 36.00 12.00 18P3333 - 33.00 33.00 HWST483612SS - - 48.00 53.60 36.00 12.00 18P4533 - 45.00 33.00 HWST603612SS - - 60.00 65.60 36.00 12.00 18P5733 - 57.00 33.00 HWST363016SS - HWST363016S16 - 36.00 43.40 30.00 16.00 18P3327 - 33.00 27.00 HWST483616SS - HWST483616S16 - 48.00 55.40 36.00 16.00 18P4533 - 45.00 33.00 HWST603616SS - HWST603616S16 - 60.00 67.40 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Sloped top prevents water from resting on top as well as providing potential for controls mounting.
  • Unique hinge design allows for easy cleaning in hose-down environments.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • NSF – ANSI 169
    • Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics.
  • Complies with
    • NEMA 3R, 4, 4X, 12 and 13
    • IEC 60529, IP 66, IP69K

Construction

  • Formed 304 or 316L stainless steel.
  • Top sloped 25°
  • Continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches (316 stainless steel quarter turns) feature the added safety of quarter turn slot requiring use of tool for opening.
  • Door hinges (316 stainless steel) are easy to clean, provide 180 degree opening, are easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.

Videos

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Mounting Foot Kit
  • Wallmount Stand-offs
  • Wash Down Floor Stand Kit
  • Washdown Quarter Turn Assemblies
  • Quarter Turn Inserts and Keys
  • Padlock Adaptor
  • Door Stop Kit
  • Floor Stand Kit
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 SS - 316 SS - Enclosure - Optional Inner Panel
Part No. - Part No. - H1 - H2 - W - D - Part No. - H - W
HWST16128SS - HWST16128S16 - 16.00 19.70 12.00 8.00 18P1309 - 13.00 9.00
HWST16168SS - HWST16168S16 - 16.00 19.70 16.00 8.00 18P1313 - 13.00 13.00
HWST20168SS - HWST20168S16 - 20.00 23.70 16.00 8.00 18P1713 - 17.00 13.00
HWST20208SS - HWST20208S16 - 20.00 23.70 20.00 8.00 18P1717 - 17.00 17.00
HWST24208SS - HWST24208S16 - 24.00 27.70 20.00 8.00 18P2117 - 21.00 17.00
HWST24248SS - HWST24248S16 - 24.00 27.70 24.00 8.00 18P2121 - 21.00 21.00
HWST30248SS - HWST30248S16 - 30.00 33.70 24.00 8.00 18P2721 - 27.00 21.00
HWST30308SS - HWST30308S16 - 30.00 33.70 30.00 8.00 18P2727 - 27.00 27.00
HWST36308SS - HWST36308S16 - 36.00 39.70 30.00 8.00 18P3327 - 33.00 27.00
HWST201612SS - HWST201612S16 - 20.00 25.60 16.00 12.00 18P1713 - 17.00 13.00
HWST202012SS - HWST202012S16 - 20.00 25.60 20.00 12.00 18P1717 - 17.00 17.00
HWST242412SS - HWST242412S16 - 24.00 29.60 24.00 12.00 18P2121 - 21.00 21.00
HWST302412SS - HWST302412S16 - 30.00 35.60 24.00 12.00 18P2721 - 27.00 21.00
HWST363012SS - HWST363012S16 - 36.00 41.60 30.00 12.00 18P3327 - 33.00 27.00
HWST363612SS - HWST363612S16 - 36.00 41.60 36.00 12.00 18P3333 - 33.00 33.00
HWST483612SS - - 48.00 53.60 36.00 12.00 18P4533 - 45.00 33.00
HWST603612SS - - 60.00 65.60 36.00 12.00 18P5733 - 57.00 33.00
HWST363016SS - HWST363016S16 - 36.00 43.40 30.00 16.00 18P3327 - 33.00 27.00
HWST483616SS - HWST483616S16 - 48.00 55.40 36.00 16.00 18P4533 - 45.00 33.00
HWST603616SS - HWST603616S16 - 60.00 67.40 36.00 16.00 18P5733 - 57.00 33.00
Alternative inner panel options also available.

Supplier's Site
Boxes - HWST302412S16-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Slanted Top 35.500"" L x 24.000"" W (901.70mm x 609.60mm) X 12.000"" (304.80mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Slanted Top 35.500"" L x 24.000"" W (901.70mm x 609.60mm) X 12.000"" (304.80mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - HWST302412S16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HWST302412S16
Enclosures, Boxes, & Cases HWST302412S16
N4X-316-30X24X12 SLOPE TOP

N4X-316-30X24X12 SLOPE TOP

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
HWST302412S16
Electrical Enclosures HWST302412S16
Electrical Enclosures 316SS Wallmount Rack 35.5"H x 24"W x 12"D

Electrical Enclosures 316SS Wallmount Rack 35.5"H x 24"W x 12"D

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HWST302412S16 HWST302412S16-ND HWST302412S16 HWST302412S16
Product Name Electrical - Stainless Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 30 inch (762 mm) 24 inch (610 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Boxes - 164-1414ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details