Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
HWCWD3027UBK
Description
27U 30W WINDOW DOOR
Request a Quote
Email Supplier
Description
27U 30W WINDOW DOOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
HWCWD3027UBK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.75 inch (121 mm)
View Details
2 suppliers
Type
Junction Box
NEMA Rating
NEMA Enclosures
Features
Explosion Proof
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
1.58 inch (40.01 mm)
Width
3.15 inch (80 mm)
Depth
3.15 inch (80 mm)
View Details