Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures HW363612GYHK

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge steel bodies and doors. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior. Videos Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Optional Inner Panel Part No. - A - B - C - Part No. - H - W HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00 HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge steel bodies and doors. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior. Videos Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Optional Inner Panel Part No. - A - B - C - Part No. - H - W HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00 HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - HW363612GYHK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
HW363612GYHK
Electrical - Mild Steel - Wallmount Enclosures HW363612GYHK
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge steel bodies and doors. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior. Videos Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Optional Inner Panel Part No. - A - B - C - Part No. - H - W HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00 HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.
  • Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with
    • NEMA 3R, 4, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 gauge steel bodies and doors.
  • Continuously welded seams ground smooth.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior.

Videos

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Type 12/4, 4X Handle Kits
  • Drip Shield Kit
  • Enclosure Stabilizers
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions - Optional Inner Panel
Part No. - A - B - C - Part No. - H - W
HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00
HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00
HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00
HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00
HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00
HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00
HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00
HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00
HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00
HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00
HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00
HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00
HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00
HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00
HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00
HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00
HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00
HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00
HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00
HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00
HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00
HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00
HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00
HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00
HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00
HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00
HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00
HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00
HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00
HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - HW363612GYHK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HW363612GYHK
Enclosures, Boxes, & Cases HW363612GYHK
N4,12 ENCL 36X36X12 STEEL/GRA

N4,12 ENCL 36X36X12 STEEL/GRA

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
HW363612GYHK
Electrical Enclosures HW363612GYHK
Electrical Enclosures 36 x 36 x 12" GRAY HINGE DOOR W/HANDLE

Electrical Enclosures 36 x 36 x 12" GRAY HINGE DOOR W/HANDLE

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HW363612GYHK HW363612GYHK HW363612GYHK
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 36 inch (914 mm) 36 inch (914 mm)
Width 36 inch (914 mm) 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
Boxes - 164-1418D6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers