Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures HW30248SSHK

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - HW30248SSHK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
HW30248SSHK
Electrical - Stainless Steel - Wallmount Enclosures HW30248SSHK
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem.
  • Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA 3R, 4, 4X, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 gauge 304 or 316 stainless steel.
  • Continuously welded seams ground smooth.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • 316 Stainless pad lockable handle with 3 point roller latching system secures door.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are natural stainless steel with smooth brushed finish.

Videos

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Type 12/4, 4X Handle Kits
  • Swing Panel Kit
  • Door Stop Kit
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel
Part No. - Part No. - H - W - D - Part No. - H - W
HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00
HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00
HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00
HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00
HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00
HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00
HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00
HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00
HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00
HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00
HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00
HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00
HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00
HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00
HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00
HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00
HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00
HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00
HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00
HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00
HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00
HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00
HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00
HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00
HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00
HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00
HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00
HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00
HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00
HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00
Alternative inner panel options also available.

Supplier's Site
Boxes - 164-HW30248SSHK-ND - DigiKey
Thief River Falls, MN, United States
"BOX S STL NATURAL 24""L X 8""W"

"BOX S STL NATURAL 24""L X 8""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - HW30248SSHK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HW30248SSHK
Enclosures, Boxes, & Cases HW30248SSHK
N4X-304 30X24X8 W/HDL

N4X-304 30X24X8 W/HDL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HW30248SSHK 164-HW30248SSHK-ND HW30248SSHK
Product Name Electrical - Stainless Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Features Carrying Handle Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414N4PHM8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 164-1418N4ALC10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Features Hinged Cover
View Details