Hammond Manufacturing Company Inc. Rack Components - FDS1212 FDS1212

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 772908-FDS1212 Series: FDS Type: Shelf, Fold Down Color: Beige For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 10 lbs (4.5kg) Categories: Boxes, Enclosures, Racks Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm) Introduction Date: September 12, 2007 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 772908-FDS1212 Series: FDS Type: Shelf, Fold Down Color: Beige For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 10 lbs (4.5kg) Categories: Boxes, Enclosures, Racks Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm) Introduction Date: September 12, 2007 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - FDS1212 - FDS1212 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - FDS1212
FDS1212
Rack Components - FDS1212 FDS1212
Manufacturer: Hammond Manufacturing Win Source Part Number: 772908-FDS1212 Series: FDS Type: Shelf, Fold Down Color: Beige For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 10 lbs (4.5kg) Categories: Boxes, Enclosures, Racks Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm) Introduction Date: September 12, 2007 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 772908-FDS1212
Series: FDS
Type: Shelf, Fold Down
Color: Beige
For Use With/Related Products: Enclosures
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 10 lbs (4.5kg)
Categories: Boxes, Enclosures, Racks
Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm)
Introduction Date: September 12, 2007
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number FDS1212
Product Name Rack Components - FDS1212
Unlock Full Specs
to access all available technical data

Similar Products