Hammond Manufacturing Company Inc. Electrical Enclosure Accessories ETD24428CG

Description
Electrical Enclosure Accessories Electrical Enclosure N4 Hinge SS 16x14x10
Description
Electrical Enclosure Accessories Electrical Enclosure N4 Hinge SS 16x14x10

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ETD24428CG
Electrical Enclosure Accessories ETD24428CG
Electrical Enclosure Accessories Electrical Enclosure N4 Hinge SS 16x14x10

Electrical Enclosure Accessories Electrical Enclosure N4 Hinge SS 16x14x10

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ETD24428CG
Product Name Electrical Enclosure Accessories
Length 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details