Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware EPG2012

Description
E-PANEL GALV FITS 20 X 12
Request a Quote Datasheet
Description
E-PANEL GALV FITS 20 X 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - EPG2012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
EPG2012
Enclosures Accessories and Hardware EPG2012
E-PANEL GALV FITS 20 X 12

E-PANEL GALV FITS 20 X 12

Buy Now
Box Components - EPG2012 - EPG2012 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - EPG2012
EPG2012
Box Components - EPG2012 EPG2012
Manufacturer: Hammond Manufacturing Win Source Part Number: 1087711-EPG2012 Type: Panel, Inner Color: Unpainted For Use With/Related Products: Eclipse Series Material: Metal, Steel Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1087711-EPG2012
Type: Panel, Inner
Color: Unpainted
For Use With/Related Products: Eclipse Series
Material: Metal, Steel
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
EPG2012
Electrical Enclosure Accessories EPG2012
Electrical Enclosure Accessories GalvanizedSteelPanel 18.2x10.2"

Electrical Enclosure Accessories GalvanizedSteelPanel 18.2x10.2"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EPG2012 EPG2012 EPG2012
Product Name Enclosures Accessories and Hardware Box Components - EPG2012 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0130 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details