Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware EPG1616

Description
E-PANEL GALV FITS 16 X 16
Request a Quote Datasheet
Description
E-PANEL GALV FITS 16 X 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - EPG1616 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
EPG1616
Enclosures Accessories and Hardware EPG1616
E-PANEL GALV FITS 16 X 16

E-PANEL GALV FITS 16 X 16

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
EPG1616
Electrical Enclosure Accessories EPG1616
Electrical Enclosure Accessories GalvanizedSteelPanel 14.2x14.2"

Electrical Enclosure Accessories GalvanizedSteelPanel 14.2x14.2"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number EPG1616 EPG1616
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers